The LM4041D series is a fixed or adjustable precision micropower shunt voltage reference with a maximum output tolerance of 1.0% and an operating temperature range of -40°C to 85°C. It is available in SOT-23-3 and SC-70 packages, requires no external capacitor, operates with a minimum current of 45 μA (typical), and provides a nominal reference voltage of 1.225 V for the fixed version or adjustable output from 1.225 V to 10 V with external resistors. The device is stable with all capacitive loads and features low output noise of 20 μV RMS (typical).
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041DIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDBZTG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIDBZTG4 | 693-LM4041DIDBZTG4 | LM4041DIDBZTG4-ND | LM4041DIDBZTG4 | LM4041DIDBZTG4 | LM4041DIDBZTG4 |
| Product Name | LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | ||||
| TC | 15 ppm/C | 150 ppm/C |