Texas Instruments LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications LM4041QCEM3X-1.2NO

Description
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041-N-Q1 is an automotive-qualified precision micropower shunt voltage reference with a fixed 1.225V output, available in the SOT-23 package measuring 1.30mm × 2.92mm. It operates over an extended temperature range of -40°C to +125°C, supports a current range of 60μA to 12mA, and includes a maximum output voltage tolerance of ±0.1% at 25°C with a temperature coefficient of 100ppm/°C. The device requires no external stabilizing capacitor and is AEC-Q100 Grade 1 qualified.

Datasheet Summary
Powered by GS/AI

The LM4041-N-Q1 is an automotive-qualified precision micropower shunt voltage reference with a fixed 1.225V output, available in the SOT-23 package measuring 1.30mm × 2.92mm. It operates over an extended temperature range of -40°C to +125°C, supports a current range of 60μA to 12mA, and includes a maximum output voltage tolerance of ±0.1% at 25°C with a temperature coefficient of 100ppm/°C. The device requires no external stabilizing capacitor and is AEC-Q100 Grade 1 qualified.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications - LM4041QCEM3X-1.2NO - Texas Instruments
Dallas, TX, United States
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications
LM4041QCEM3X-1.2NO
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications LM4041QCEM3X-1.2NO
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320453-LM4041QCEM3X-1.2NO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320453-LM4041QCEM3X-1.2NO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320453-LM4041QCEM3X-1.2NO
Manufacturer: Texas Instruments Win Source Part Number: 1320453-LM4041QCEM3X -1.2NO Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Current - Output: 12 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1.225V Noise - 10Hz to 10kHz: 20µVrms Current - Cathode: 68 µA Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40211-2,LM4041QC EM3X-1.2NO-ND,-LM404 1QCEM3X,296-40211-1, -296-40211-1-ND,2156 -LM4041QCEM3X-1.2NO, TEXTISLM4041QCEM3X-1 .2NO,296-40211-6 Base Product Number: LM4041 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320453-LM4041QCEM3X-1.2NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Current - Output: 12 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.225V
Noise - 10Hz to 10kHz: 20µVrms
Current - Cathode: 68 µA
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40211-2,LM4041QCEM3X-1.2NO-ND,-LM4041QCEM3X,296-40211-1,-296-40211-1-ND,2156-LM4041QCEM3X-1.2NO,TEXTISLM4041QCEM3X-1.2NO,296-40211-6
Base Product Number: LM4041
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Reference - 296-40211-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40211-2-ND
Voltage Reference 296-40211-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-40211-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40211-1-ND
Voltage Reference 296-40211-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-40211-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40211-6-ND
Voltage Reference 296-40211-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4041QCEM3X-1.2NO
Automotive SOT-23 Precision Voltage Reference IC 693-LM4041QCEM3X-1.2NO
Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041QCEM3X-1.2NO from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041QCEM3X-1.2 NO can be used for catalog matching and distributor lookup.

Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041QCEM3X-1.2NO from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041QCEM3X-1.2NO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4041QCEM3X-1.2NO - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4041QCEM3X-1.2NO - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041QCEM3X-1.2NO
PMIC - Voltage Reference LM4041QCEM3X-1.2NO
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041QCEM3X-1.2NO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041QCEM3X-1.2NO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041QCEM3X-1.2NO
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041QCEM3X-1.2NO
Voltage References LM4041QCEM3X-1.2NO
Voltage References Prec Micropower Shunt VTG Ref

Voltage References Prec Micropower Shunt VTG Ref

Buy Now Datasheet
Voltage Reference - LM4041QCEM3X-1.2NO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041QCEM3X-1.2NO
Voltage Reference LM4041QCEM3X-1.2NO
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041QCEM3X-1.2NO 1320453-LM4041QCEM3X-1.2NO 296-40211-2-ND 693-LM4041QCEM3X-1.2NO LM4041QCEM3X-1.2NO LM4041QCEM3X-1.2NO LM4041QCEM3X-1.2NO LM4041QCEM3X-1.2NO LM4041QCEM3X-1.2NO
Product Name LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336Z-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Removed; Obsolete
View Details
LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details