The LM4041BIDBZR is an adjustable precision micropower shunt voltage reference in a 3-pin SOT-23 package, with an output voltage configurable between 1.225V and 10V using an external resistor divider. It offers a maximum output tolerance of 0.2% and a temperature coefficient of 100ppm/°C, operating over an ambient temperature range of -40°C to 85°C. The device requires no external capacitor for stability and operates with a minimum current of 45μA (typical) up to 12mA. It features low output noise of 20μV (typical) RMS and is suited for portable, battery-powered, and precision applications.
Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Adjustable, precision micropower shunt voltage reference with 0.2% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIDBZR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 071375-LM4041BIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
VOLTAGE REF, SHUNT, 1.233V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.2% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041BIDBZR | 693-LM4041BIDBZR | 296-20914-1-ND | 071375-LM4041BIDBZR | 28AH3435 | LM4041BIDBZR |
| Product Name | LM4041B Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041BIDBZR | Voltage Ref, Shunt, 1.233V-10V, Sot-23-3; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | |
| VREF Type | Programmable | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 to 10 volts | ||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C |