IC VREF SHUNT ADJ 1% SOT23-3 Product overview: LM4041DIM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM3-ADJ-T
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 114819-LM4041DIM3-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041DIM3-ADJ-TR | LM4041DIM3-ADJML-TR-ND | 114819-LM4041DIM3-ADJ-TR | LM4041DIM3-ADJ-TR | LM4041DIM3-ADJ-TR |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041DIM3-ADJ-TR | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 |