Texas Instruments LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications LM4041QBIM3-1.2/NO

Description
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041QBIM3-1.2/NO is an AEC-Q100 Grade 1 qualified precision micropower shunt voltage reference with a fixed 1.225V output, housed in a SOT-23 package measuring 1.30mm × 2.92mm. It operates over an ambient temperature range of -40°C to +85°C, supports a current range of 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C. The device requires no external stabilizing capacitor and tolerates capacitive loads. It features a maximum temperature coefficient of 100ppm/°C and 10Hz to 10kHz output noise of 20μV RMS.

Datasheet Summary
Powered by GS/AI

The LM4041QBIM3-1.2/NO is an AEC-Q100 Grade 1 qualified precision micropower shunt voltage reference with a fixed 1.225V output, housed in a SOT-23 package measuring 1.30mm × 2.92mm. It operates over an ambient temperature range of -40°C to +85°C, supports a current range of 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C. The device requires no external stabilizing capacitor and tolerates capacitive loads. It features a maximum temperature coefficient of 100ppm/°C and 10Hz to 10kHz output noise of 20μV RMS.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications - LM4041QBIM3-1.2/NO - Texas Instruments
Dallas, TX, United States
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications
LM4041QBIM3-1.2/NO
LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications LM4041QBIM3-1.2/NO
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4041QBIM3-1.2/NO
Automotive SOT-23 Precision Voltage Reference IC 693-LM4041QBIM3-1.2/NO
Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041QBIM3-1.2/NO from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041QBIM3-1.2/ NO can be used for catalog matching and distributor lookup.

Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041QBIM3-1.2/NO from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041QBIM3-1.2/NO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4041QBIM3-1.2/NO - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-51281-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51281-6-ND
Voltage Reference 296-51281-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-51281-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51281-1-ND
Voltage Reference 296-51281-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-51281-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51281-2-ND
Voltage Reference 296-51281-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041QBIM3-1.2/NO
Voltage References LM4041QBIM3-1.2/NO
Voltage References Prec MicroPwr Shunt VTG Reference

Voltage References Prec MicroPwr Shunt VTG Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041QBIM3-1.2/NO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041QBIM3-1.2/NO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041QBIM3-1.2/NO
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - LM4041QBIM3-1.2/NO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041QBIM3-1.2/NO
Voltage Reference LM4041QBIM3-1.2/NO
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041QBIM3-1.2/NO - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041QBIM3-1.2/NO
PMIC - Voltage Reference LM4041QBIM3-1.2/NO
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041QBIM3-1.2/NO 693-LM4041QBIM3-1.2/NO LM4041QBIM3-1.2/NO 296-51281-6-ND LM4041QBIM3-1.2/NO LM4041QBIM3-1.2/NO LM4041QBIM3-1.2/NO LM4041QBIM3-1.2/NO
Product Name LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications Automotive SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers