Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050BIM3-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050BIM3-5.0 is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed output voltage of 5V. It operates over an industrial temperature range of −40°C to 85°C, has a maximum output voltage tolerance of ±0.1% at 25°C, a temperature coefficient of 50ppm/°C (maximum), and supports a supply current range of 60μA to 15mA. No external stabilizing capacitor is required, and the device maintains stability with any capacitive load.

Datasheet Summary
Powered by GS/AI

The LM4050BIM3-5.0 is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed output voltage of 5V. It operates over an industrial temperature range of −40°C to 85°C, has a maximum output voltage tolerance of ±0.1% at 25°C, a temperature coefficient of 50ppm/°C (maximum), and supports a supply current range of 60μA to 15mA. No external stabilizing capacitor is required, and the device maintains stability with any capacitive load.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050BIM3-5.0 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050BIM3-5.0
LM4050-N Precision Micropower Shunt Voltage Reference LM4050BIM3-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4050BIM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BIM3-5.0TR-ND
Voltage Reference LM4050BIM3-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050BIM3-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BIM3-5.0DKR-ND
Voltage Reference LM4050BIM3-5.0DKR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050BIM3-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BIM3-5.0CT-ND
Voltage Reference LM4050BIM3-5.0CT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
 - LM4050BIM3-5.0 - Rochester Electronics
Newburyport, MA, United States
LM4050 - 50ppm/C Precision Micropower Shunt Voltage Reference

LM4050 - 50ppm/C Precision Micropower Shunt Voltage Reference

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4050BIM3-5.0 - 071388-LM4050BIM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050BIM3-5.0
071388-LM4050BIM3-5.0
PMIC - PMIC - Voltage Reference - LM4050BIM3-5.0 071388-LM4050BIM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 071388-LM4050BIM3-5. 0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 071388-LM4050BIM3-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050BIM3-5.0
Voltage References LM4050BIM3-5.0
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4050BIM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050BIM3-5.0
Voltage Reference LM4050BIM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050BIM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050BIM3-5.0
Voltage Reference LM4050BIM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4050BIM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BIM3-5.0
PMIC - Voltage Reference LM4050BIM3-5.0
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050BIM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050BIM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050BIM3-5.0
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050BIM3-5.0 LM4050BIM3-5.0TR-ND LM4050BIM3-5.0 071388-LM4050BIM3-5.0 LM4050BIM3-5.0 LM4050BIM3-5.0 LM4050BIM3-5.0 LM4050BIM3-5.0 LM4050BIM3-5.0
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4050BIM3-5.0 Voltage References Voltage Reference Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
6 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
 - LM285BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers