Texas Instruments LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DQDBZR

Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041DQDBZR - Texas Instruments
Dallas, TX, United States
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041DQDBZR
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DQDBZR
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125

Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-LM4041DQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DQDBZRCT-ND
Voltage Reference 296-LM4041DQDBZRCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041DQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DQDBZRDKR-ND
Voltage Reference 296-LM4041DQDBZRDKR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041DQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DQDBZRTR-ND
Voltage Reference 296-LM4041DQDBZRTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041DQDBZR
SOT-23 Precision Voltage Reference IC 693-LM4041DQDBZR
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 125 Product overview: LM4041DQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DQDBZR can be used for catalog matching and distributor lookup.

Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 125 Product overview: LM4041DQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041DQDBZR - 1054372-LM4041DQDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DQDBZR
1054372-LM4041DQDBZR
PMIC - PMIC - Voltage Reference - LM4041DQDBZR 1054372-LM4041DQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1054372-LM4041DQDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054372-LM4041DQDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041DQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DQDBZR
PMIC - Voltage Reference LM4041DQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DQDBZR
Voltage References LM4041DQDBZR
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc

Voltage References Adjustable Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DQDBZR 296-LM4041DQDBZRCT-ND 693-LM4041DQDBZR 1054372-LM4041DQDBZR LM4041DQDBZR LM4041DQDBZR LM4041DQDBZR
Product Name LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041DQDBZR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 to 10 volts 1.23 volts
TC 15 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details