Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041DEM3-ADJ

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041DEM3-ADJ - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041DEM3-ADJ
LM4041-N Precision Micropower Shunt Voltage Reference LM4041DEM3-ADJ
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4041DEM3-ADJ - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041DEM3-ADJ - 082787-LM4041DEM3-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DEM3-ADJ
082787-LM4041DEM3-ADJ
PMIC - PMIC - Voltage Reference - LM4041DEM3-ADJ 082787-LM4041DEM3-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082787-LM4041DEM3-AD J Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082787-LM4041DEM3-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.233 V SOT-23 Precision Voltage Reference IC
693-LM4041DEM3-ADJ
1.233 V SOT-23 Precision Voltage Reference IC 693-LM4041DEM3-ADJ
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041DEM3-ADJ from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DEM3-ADJ can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041DEM3-ADJ from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DEM3-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4041DEM3-ADJCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DEM3-ADJCT-ND
Voltage Reference LM4041DEM3-ADJCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041DEM3-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DEM3-ADJTR-ND
Voltage Reference LM4041DEM3-ADJTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DEM3-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DEM3-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DEM3-ADJ
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041DEM3-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DEM3-ADJ
PMIC - Voltage Reference LM4041DEM3-ADJ
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DEM3-ADJ
Voltage References LM4041DEM3-ADJ
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DEM3-ADJ LM4041DEM3-ADJ 082787-LM4041DEM3-ADJ 693-LM4041DEM3-ADJ LM4041DEM3-ADJCT-ND LM4041DEM3-ADJ LM4041DEM3-ADJ LM4041DEM3-ADJ
Product Name LM4041-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4041DEM3-ADJ 1.233 V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285QDR-1-2-M - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers