Texas Instruments LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZR

Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041D12IDBZR - Texas Instruments
Dallas, TX, United States
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041D12IDBZR
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZR
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-20919-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20919-2-ND
Voltage Reference 296-20919-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20919-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20919-1-ND
Voltage Reference 296-20919-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20919-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20919-6-ND
Voltage Reference 296-20919-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041D12IDBZR - 019292-LM4041D12IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041D12IDBZR
019292-LM4041D12IDBZR
PMIC - PMIC - Voltage Reference - LM4041D12IDBZR 019292-LM4041D12IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019292-LM4041D12IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019292-LM4041D12IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4041D12IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC
693-LM4041D12IDBZR
Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC 693-LM4041D12IDBZR
V-Ref Precision 1.225V 25mA Automotive 3-Pin SOT-23 T/R Product overview: LM4041D12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZR can be used for catalog matching and distributor lookup.

V-Ref Precision 1.225V 25mA Automotive 3-Pin SOT-23 T/R Product overview: LM4041D12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4041D12IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041D12IDBZR
PMIC - Voltage Reference LM4041D12IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041D12IDBZR
Voltage References LM4041D12IDBZR
Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041D12IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041D12IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041D12IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3442
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3442
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041D12IDBZR 296-20919-2-ND 019292-LM4041D12IDBZR LM4041D12IDBZR 693-LM4041D12IDBZR LM4041D12IDBZR LM4041D12IDBZR LM4041D12IDBZR 28AH3442
Product Name LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4041D12IDBZR Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962-9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
2 suppliers
Voltage Reference - LM385Z-1.2 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active
View Details
2 suppliers