Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050BEM3-8.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050BEM3-8.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050BEM3-8.2/NOPB
LM4050-N Precision Micropower Shunt Voltage Reference LM4050BEM3-8.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-LM4050BEM3-8.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4050BEM3-8.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
 - LM4050BEM3-8.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4050BEM3-8.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4050BEM3-8.2/NOPB - 779145-LM4050BEM3-8.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050BEM3-8.2/NOPB
779145-LM4050BEM3-8.2/NOPB
PMIC - PMIC - Voltage Reference - LM4050BEM3-8.2/NOPB 779145-LM4050BEM3-8.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779145-LM4050BEM3-8. 2/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 100μA Family Name: LM4050 Output Voltage: 8.192V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4050QBIM3X8.2/NOPB ; LM4050QBEM3X8.2/NOPB ; LM4050QBEM3X8.2; LM4050QBEM3-8.2; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779145-LM4050BEM3-8.2/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 100μA
Family Name: LM4050
Output Voltage: 8.192V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4050QBIM3X8.2/NOPB; LM4050QBEM3X8.2/NOPB; LM4050QBEM3X8.2; LM4050QBEM3-8.2;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4050BEM3-8.2/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4050BEM3-8.2/NOPB
50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050BEM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BEM3-8.2/N OPB can be used for catalog matching and distributor lookup.

50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050BEM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BEM3-8.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4050BEM3-8.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BEM3-8.2/NOPB
PMIC - Voltage Reference LM4050BEM3-8.2/NOPB
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050BEM3-8.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050BEM3-8.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050BEM3-8.2/NOPB
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - LM4050BEM3-8.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050BEM3-8.2/NOPB
Voltage Reference LM4050BEM3-8.2/NOPB
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050BEM3-8.2/NOPB
Voltage References LM4050BEM3-8.2/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050BEM3-8.2/NOPB 296-LM4050BEM3-8.2/NOPBTR-ND LM4050BEM3-8.2/NOPB 779145-LM4050BEM3-8.2/NOPB 693-LM4050BEM3-8.2/NOPB LM4050BEM3-8.2/NOPB LM4050BEM3-8.2/NOPB LM4050BEM3-8.2/NOPB LM4050BEM3-8.2/NOPB
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4050BEM3-8.2/NOPB SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers