Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-2.5

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050AIM3-2.5 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050AIM3-2.5
LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-2.5
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4050AIM3-2.5
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4050AIM3-2.5
2.5V Shunt Voltage Reference, 15mA, SOT-23, 50ppm/°C Product overview: LM4050AIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-2.5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, SOT-23, 50ppm/°C Product overview: LM4050AIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5 - 082789-LM4050AIM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5
082789-LM4050AIM3-2.5
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5 082789-LM4050AIM3-2.5
Manufacturer: Texas Instruments Win Source Part Number: 082789-LM4050AIM3-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082789-LM4050AIM3-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5TR-ND
Voltage Reference LM4050AIM3-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5CT-ND
Voltage Reference LM4050AIM3-2.5CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5DKR-ND
Voltage Reference LM4050AIM3-2.5DKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050AIM3-2.5
Voltage Reference LM4050AIM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4050AIM3-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AIM3-2.5
PMIC - Voltage Reference LM4050AIM3-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050AIM3-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050AIM3-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050AIM3-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4050AIM3-2.5
Voltage References LM4050AIM3-2.5
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050AIM3-2.5 693-LM4050AIM3-2.5 082789-LM4050AIM3-2.5 LM4050AIM3-2.5TR-ND LM4050AIM3-2.5 LM4050AIM3-2.5 LM4050AIM3-2.5 LM4050AIM3-2.5
Product Name LM4050-N Precision Micropower Shunt Voltage Reference 2.5V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5 Voltage Reference Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers