Microchip Technology, Inc. SOT23 Precision Voltage Reference IC LM4041CYM3-ADJ-TR

Description
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-ADJ-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-ADJ-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4041CYM3-ADJ-TR
SOT23 Precision Voltage Reference IC 693-LM4041CYM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-ADJ-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-ADJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 576-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1049-2-ND
Voltage Reference 576-1049-2-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1049-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1049-1-ND
Voltage Reference 576-1049-1-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1049-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1049-6-ND
Voltage Reference 576-1049-6-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CYM3-ADJ-TR - 102974-LM4041CYM3-ADJ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CYM3-ADJ-TR
102974-LM4041CYM3-ADJ-TR
PMIC - PMIC - Voltage Reference - LM4041CYM3-ADJ-TR 102974-LM4041CYM3-ADJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 102974-LM4041CYM3-AD J-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 102974-LM4041CYM3-ADJ-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CYM3-ADJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CYM3-ADJ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CYM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.24V-10V, Sot-23-3; Voltage Reference Type Microchip - 12AC6518 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-10V, Sot-23-3; Voltage Reference Type Microchip
12AC6518
Voltage Ref, Shunt, 1.24V-10V, Sot-23-3; Voltage Reference Type Microchip 12AC6518
VOLTAGE REF, SHUNT, 1.24V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.24V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.24V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip - 41AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip
41AH8424
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip 41AH8424
VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4041CYM3-ADJ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CYM3-ADJ-TR
PMIC - Voltage Reference LM4041CYM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CYM3-ADJ-TR
Voltage References LM4041CYM3-ADJ-TR
Voltage References Shunt Voltage Reference, Adjustable 1.24V to 10V, 0.5% Accuracy, 100ppm/deg

Voltage References Shunt Voltage Reference, Adjustable 1.24V to 10V, 0.5% Accuracy, 100ppm/deg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4041CYM3-ADJ-TR 576-1049-2-ND 102974-LM4041CYM3-ADJ-TR LM4041CYM3-ADJ-TR 12AC6518 41AH8424 LM4041CYM3-ADJ-TR LM4041CYM3-ADJ-TR
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CYM3-ADJ-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.24V-10V, Sot-23-3; Voltage Reference Type Microchip Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip PMIC - Voltage Reference Voltage References
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
TC 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285Z - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details