Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050AEM3-2.5

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050AEM3-2.5 is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an extended temperature range of −40°C to 125°C, supports a current range of 60μA to 15mA, and maintains a maximum output voltage tolerance of ±0.1% at 25°C for the A grade. The device requires no external capacitor and remains stable with any capacitive load. It is AEC-Q100 Grade 1 qualified and designed for applications in automotive electronics, battery-powered systems, and instrumentation.

Datasheet Summary
Powered by GS/AI

The LM4050AEM3-2.5 is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an extended temperature range of −40°C to 125°C, supports a current range of 60μA to 15mA, and maintains a maximum output voltage tolerance of ±0.1% at 25°C for the A grade. The device requires no external capacitor and remains stable with any capacitive load. It is AEC-Q100 Grade 1 qualified and designed for applications in automotive electronics, battery-powered systems, and instrumentation.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050AEM3-2.5 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050AEM3-2.5
LM4050-N Precision Micropower Shunt Voltage Reference LM4050AEM3-2.5
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4050AEM3-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AEM3-2.5TR-ND
Voltage Reference LM4050AEM3-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050AEM3-2.5 - 1199606-LM4050AEM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AEM3-2.5
1199606-LM4050AEM3-2.5
PMIC - PMIC - Voltage Reference - LM4050AEM3-2.5 1199606-LM4050AEM3-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199606-LM4050AEM3-2 .5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio Family Part Number: LM4050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199606-LM4050AEM3-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Family Part Number: LM4050
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4050AEM3-2.5
SOT-23 Precision Voltage Reference IC 693-LM4050AEM3-2.5
50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050AEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AEM3-2.5 can be used for catalog matching and distributor lookup.

50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050AEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AEM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4050AEM3-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AEM3-2.5
PMIC - Voltage Reference LM4050AEM3-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4050AEM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050AEM3-2.5
Voltage Reference LM4050AEM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050AEM3-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050AEM3-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050AEM3-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4050AEM3-2.5
Voltage References LM4050AEM3-2.5
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050AEM3-2.5 LM4050AEM3-2.5TR-ND 1199606-LM4050AEM3-2.5 693-LM4050AEM3-2.5 LM4050AEM3-2.5 LM4050AEM3-2.5 LM4050AEM3-2.5 LM4050AEM3-2.5
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4050AEM3-2.5 SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A50IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers