ROHM Semiconductor USA, LLC 50V Bipolar Transistor DTC115EUAT106

Description
TRANS PREBIAS NPN 50V UMT3 Product overview: DTC115EUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EUAT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V UMT3 Product overview: DTC115EUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EUAT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DTC115EUAT106
50V Bipolar Transistor 292-DTC115EUAT106
TRANS PREBIAS NPN 50V UMT3 Product overview: DTC115EUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EUAT106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V UMT3 Product overview: DTC115EUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EUAT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EUAT106 - 015018-DTC115EUAT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EUAT106
015018-DTC115EUAT106
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EUAT106 015018-DTC115EUAT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 015018-DTC115EUAT106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 100k Resistor - Emitter Base (R2) (Ohms): 100k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT3 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 82 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015018-DTC115EUAT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 82 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EUAT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EUAT106CT-ND
Single, Pre-Biased Bipolar Transistors DTC115EUAT106CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC115EUAT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC115EUAT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC115EUAT106
TRANS PREBIAS NPN 50V UMT3

TRANS PREBIAS NPN 50V UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC115EUAT106
Bipolar Transistors - Pre-Biased DTC115EUAT106
Bipolar Transistors - Pre-Biased NPN 50V 20MA

Bipolar Transistors - Pre-Biased NPN 50V 20MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC115EUAT106 015018-DTC115EUAT106 DTC115EUAT106CT-ND DTC115EUAT106 DTC115EUAT106
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EUAT106 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN; NPN - Pre-Biased NPN
Package Type Tape & Reel (TR) SOT3; UMT3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167700 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP6925H6327XTSA1 - 1022671-BCP6925H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details