ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased DTC013ZMT2L

Description
Win Source Part Number: 968473-DTC013ZMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Frequency - Transition: 250 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTC013ZMT2LTR,DTC013 ZMT2LDKR,DTC013ZMT2L CT Base Product Number: DTC013
Request a Quote Datasheet
Description
Win Source Part Number: 968473-DTC013ZMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Frequency - Transition: 250 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTC013ZMT2LTR,DTC013 ZMT2LDKR,DTC013ZMT2L CT Base Product Number: DTC013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 968473-DTC013ZMT2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
968473-DTC013ZMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 968473-DTC013ZMT2L
Win Source Part Number: 968473-DTC013ZMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Frequency - Transition: 250 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTC013ZMT2LTR,DTC013 ZMT2LDKR,DTC013ZMT2L CT Base Product Number: DTC013

Win Source Part Number: 968473-DTC013ZMT2L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V
Frequency - Transition: 250 MHz
Package / Case: SOT-723
Supplier Device Package: VMT3
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTC013ZMT2LTR,DTC013ZMT2LDKR,DTC013ZMT2LCT
Base Product Number: DTC013

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC013ZMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC013ZMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC013ZMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC013ZMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC013ZMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC013ZMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC013ZMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC013ZMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC013ZMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC013ZMT2L
50V 0.1A Bipolar Transistor 292-DTC013ZMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC013ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC013ZMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC013ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC013ZMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC013ZMT2L
Bipolar Transistors - Pre-Biased DTC013ZMT2L
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC013ZMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC013ZMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC013ZMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 51AH5851 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
51AH5851
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 51AH5851
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC013ZMT2L - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC013ZMT2L
Single, Pre-Biased Bipolar Transistors DTC013ZMT2L
TRANS PREBIAS NPN 0.15W VMT3

TRANS PREBIAS NPN 0.15W VMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 968473-DTC013ZMT2L DTC013ZMT2LDKR-ND 292-DTC013ZMT2L DTC013ZMT2L DTC013ZMT2L 51AH5851 DTC013ZMT2L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN NPN NPN - Pre-Biased; NPN
Package Type SOT3 SOT-723 Tape & Reel (TR) TO-3 SOT-723
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 30 dB
Operating Frequency 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data