Manufacturer: Rohm Semiconductor
Win Source Part Number: 869890-DTC024EEBTL
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 30 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Family Name: DTC024
Categories: Discrete Semiconductor Products
Case / Package: EMT3F (SOT-416FL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC024EEBTLTR, DTC024EEBTLCT, DTC024EEBTLDKR
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS NPN 50V EMT3F Product overview: DTC024EEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024EEBTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.15W SC89
TRANS PREBIAS NPN 50V EMT3F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869890-DTC024EEBTL | DTC024EEBTLDKR-ND | 292-DTC024EEBTL | DTC024EEBTL | 51AH5864 | DTC024EEBTL | DTC024EEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024EEBTL | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; EMT3F (SOT-416FL) | SC-89, SOT-490 | Tape & Reel (TR) | TO-3 | SC-89, SOT-490 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 30 milliamps | 30 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |