Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors
PNP -500MA/-50V DIGITAL TRANSIST
DIGITAL TRANS, -50V, -0.5A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor RoHS Compliant: Yes
PNP -500MA/-50V DIGITAL TRANSIST
TRANS PREBIAS PNP 50V 0.5A SST3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTB113ECT116CT-ND | DTB113ECT116 | DTB113ECT116 | 03AJ0263 | 687-DTB113ECT116 | DTB113ECT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm | PNP -500MA/-50V DIGITAL TRANSIST | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP - Pre-Biased; PNP | PNP; PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| Operating Frequency | 200 MHz |