TRANS PREBIAS NPN 50V EMT3 Product overview: DTC114YETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114YETL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount EMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015013-DTC114YETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
TRANSISTOR, RF, NPN, 50V, 250MHZ, SOT-416-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V EMT3
68@5mA,5V 1 NPN - Pre Biased 150mW 70mA 50V 500nA SOT-416 Digital Transistors ROHS
Bipolar Transistors - Pre-Biased NPN 50V 70MA SOT-416
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC114YETL | DTC114YETLTR-ND | 015013-DTC114YETL | 40P2951 | DTC114YETL | DTC114YETL | DTC114YETL |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114YETL | Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Digital Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SC-75, SOT-416 | SOT3; EMT3 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 70 milliamps |