ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTB123TCHZGT116

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTB123TCHZGT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTB123TCHZGT116DKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTB123TCHZGT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTB123TCHZGT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTB123TCHZGT116CT-ND
Single, Pre-Biased Bipolar Transistors 846-DTB123TCHZGT116CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTB123TCHZGT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTB123TCHZGT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTB123TCHZGT116TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Rf Transistor, Aec-Q101, Pnp, 2.2K; Digital Transistor Polarity Rohm - 24AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 2.2K; Digital Transistor Polarity Rohm
24AC4729
Rf Transistor, Aec-Q101, Pnp, 2.2K; Digital Transistor Polarity Rohm 24AC4729
RF TRANSISTOR, AEC-Q101, PNP, 2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 2.2K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTB123TCHZGT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTB123TCHZGT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTB123TCHZGT116
TRANS PREBIAS PNP 40V 0.5A SST3

TRANS PREBIAS PNP 40V 0.5A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 846-DTB123TCHZGT116DKR-ND 24AC4729 DTB123TCHZGT116
Product Name Single, Pre-Biased Bipolar Transistors Rf Transistor, Aec-Q101, Pnp, 2.2K; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Aec-Q101, Pnp, 2.2K; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data