ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144EU3T106

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA144EU3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3T106TR-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3T106TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EU3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3T106CT-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3T106CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EU3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3T106DKR-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3T106DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
0.1A Bipolar Transistor
292-DTA144EU3T106
0.1A Bipolar Transistor 292-DTA144EU3T106
TRANS PREBIAS PNP 0.1A UMT3 Product overview: DTA144EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144EU3T106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 0.1A UMT3 Product overview: DTA144EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144EU3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2643692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643692
Bipolar Transistors 2643692
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643691
Bipolar Transistors 2643691
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Bipolar Transistors - 2643692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643692P
Bipolar Transistors 2643692P
PNP SOT-323 Digital Transistor

PNP SOT-323 Digital Transistor

Supplier's Site
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm - 03AJ0260 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm
03AJ0260
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm 03AJ0260
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144EU3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144EU3T106
TRANS PREBIAS PNP 0.1A UMT3

TRANS PREBIAS PNP 0.1A UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA144EU3T106
Bipolar Transistors - Pre-Biased DTA144EU3T106
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 47kO SOT-323; SC-70; UMT3

Bipolar Transistors - Pre-Biased PNP -50V -0.1A 47kO SOT-323; SC-70; UMT3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA144EU3T106TR-ND 292-DTA144EU3T106 2643692 03AJ0260 DTA144EU3T106 DTA144EU3T106
Product Name Single, Pre-Biased Bipolar Transistors 0.1A Bipolar Transistor Bipolar Transistors Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC847CWH6778XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers