ROHM Semiconductor USA, LLC 50V 0.5A Bipolar Transistor DTB123YUT106

Description
TRANS PREBIAS PNP 50V 0.5A UMT3 Product overview: DTB123YUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB123YUT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.5A UMT3 Product overview: DTB123YUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB123YUT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.5A Bipolar Transistor
292-DTB123YUT106
50V 0.5A Bipolar Transistor 292-DTB123YUT106
TRANS PREBIAS PNP 50V 0.5A UMT3 Product overview: DTB123YUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB123YUT106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.5A UMT3 Product overview: DTB123YUT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB123YUT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB123YUT106 - 1035558-DTB123YUT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB123YUT106
1035558-DTB123YUT106
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB123YUT106 1035558-DTB123YUT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 1035558-DTB123YUT106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035558-DTB123YUT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTB123YUT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB123YUT106TR-ND
Single, Pre-Biased Bipolar Transistors DTB123YUT106TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTB123YUT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB123YUT106CT-ND
Single, Pre-Biased Bipolar Transistors DTB123YUT106CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTB123YUT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB123YUT106DKR-ND
Single, Pre-Biased Bipolar Transistors DTB123YUT106DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
TRANS PREBIAS PNP 200MW UMT3 - 687-DTB123YUT106 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 200MW UMT3
687-DTB123YUT106
TRANS PREBIAS PNP 200MW UMT3 687-DTB123YUT106
TRANS PREBIAS PNP 200MW UMT3

TRANS PREBIAS PNP 200MW UMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTB123YUT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTB123YUT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTB123YUT106
TRANS PREBIAS PNP 50V 0.5A UMT3

TRANS PREBIAS PNP 50V 0.5A UMT3

Supplier's Site
Digital Trans, -50V, -0.5A, Sot-323; Digital Transistor Polarity Rohm - 51AH5850 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, -50V, -0.5A, Sot-323; Digital Transistor Polarity Rohm
51AH5850
Digital Trans, -50V, -0.5A, Sot-323; Digital Transistor Polarity Rohm 51AH5850
DIGITAL TRANS, -50V, -0.5A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, -50V, -0.5A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 292-DTB123YUT106 1035558-DTB123YUT106 DTB123YUT106TR-ND 687-DTB123YUT106 DTB123YUT106 51AH5850
Product Name 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB123YUT106 Single, Pre-Biased Bipolar Transistors TRANS PREBIAS PNP 200MW UMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, -50V, -0.5A, Sot-323; Digital Transistor Polarity Rohm
Polarity PNP PNP; PNP - Pre-Biased PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; UMT3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219443 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC817UPNE6327HTSA1 - Rochester Electronics
Specs
Package Type PG-SC74-6
View Details
5 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers