Pre-Biased Bipolar Transistor (BJT)
DIGITAL TRANS, 50V, 0.06A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:60mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes
TRANS PREBIAS NPN 50V VMT3
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
TRANS PREBIAS NPN 50V VMT3
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTC044TMT2LTR-ND | 36AJ8933 | 687-DTC044TMT2L | DTC044TMT2L | DTC044TMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.06A, Sot-723; Digital Transistor Polarity Rohm | TRANS PREBIAS NPN 50V VMT3 | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |||
| Package Type | SOT-723 | TO-3 | SOT-723 | ||
| Transistor Type | Digital Trans, 50V, 0.06A, Sot-723; Digital Transistor Polarity Rohm |