ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTC015TMT2L

Description
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC015TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015TMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC015TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015TMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC015TMT2L
50V 0.1A Bipolar Transistor 292-DTC015TMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC015TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015TMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC015TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015TMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC015TMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC015TMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC015TMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015TMT2L - 801031-DTC015TMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015TMT2L
801031-DTC015TMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015TMT2L 801031-DTC015TMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 801031-DTC015TMT2L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Supplier Device Package: VMT3 Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA (ICBO) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 150mV at 250μA, 5mA Resistor - Base (R1): 100 kOhms DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 5mA, 10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801031-DTC015TMT2L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Supplier Device Package: VMT3
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 150mV at 250μA, 5mA
Resistor - Base (R1): 100 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 5mA, 10V

Buy Now
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 51AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
51AH5857
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 51AH5857
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PREBIAS NPN 50V VMT3 - 687-DTC015TMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 50V VMT3
687-DTC015TMT2L
TRANS PREBIAS NPN 50V VMT3 687-DTC015TMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC015TMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC015TMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC015TMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC015TMT2L
Bipolar Transistors - Pre-Biased DTC015TMT2L
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC015TMT2L DTC015TMT2LTR-ND 801031-DTC015TMT2L 51AH5857 687-DTC015TMT2L DTC015TMT2L DTC015TMT2L
Product Name 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015TMT2L Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm TRANS PREBIAS NPN 50V VMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT-723 SOT3 TO-3 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT23 Bipolar Transistor - 276-BC858BE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details