Manufacturer: Rohm Semiconductor
Win Source Part Number: 050999-DTB122JK T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 220
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 47 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 200MW SMT3 Product overview: DTB122JK T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB122JK T146 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 050999-DTB122JK T146 | 293-DTB122JK T146 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB122JK T146 | 200MW Bipolar Transistor |
| Polarity | PNP; PNP - Pre-Biased | PNP |