ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTB123TCT116

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTB123TCT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTB123TCT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTB123TCT116TR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTB123TCT116
Bipolar Transistors - Pre-Biased DTB123TCT116
Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors

Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTB123TCT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTB123TCT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTB123TCT116
TRANS PREBIAS PNP 40V 0.5A SST3

TRANS PREBIAS PNP 40V 0.5A SST3

Supplier's Site
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm - 03AJ0266 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm
03AJ0266
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm 03AJ0266
DIGITAL TRANS, -50V, -0.5A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, -50V, -0.5A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 846-DTB123TCT116TR-ND DTB123TCT116 DTB123TCT116 03AJ0266
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details