ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTB113ZCT116

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTB113ZCT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB113ZCT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTB113ZCT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTB113ZCT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB113ZCT116CT-ND
Single, Pre-Biased Bipolar Transistors DTB113ZCT116CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTB113ZCT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTB113ZCT116TR-ND
Single, Pre-Biased Bipolar Transistors DTB113ZCT116TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1056437-DTB113ZCT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1056437-DTB113ZCT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1056437-DTB113ZCT116
Win Source Part Number: 1056437-DTB113ZCT116 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 50mA, 5V Frequency - Transition: 200 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTB113ZCT116CT,DTB11 3ZCMGT116,DTB113ZCT1 16TR,DTB113ZCT116DKR Base Product Number: DTB113

Win Source Part Number: 1056437-DTB113ZCT116
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 50mA, 5V
Frequency - Transition: 200 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTB113ZCT116CT,DTB113ZCMGT116,DTB113ZCT116TR,DTB113ZCT116DKR
Base Product Number: DTB113

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
292-DTB113ZCT116
50V 0.5A Bipolar Transistor 292-DTB113ZCT116
TRANS PREBIAS PNP 50V 0.5A SST3 Product overview: DTB113ZCT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB113ZCT116 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.5A SST3 Product overview: DTB113ZCT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB113ZCT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTB113ZCT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTB113ZCT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTB113ZCT116
TRANS PREBIAS PNP 50V 0.5A SST3

TRANS PREBIAS PNP 50V 0.5A SST3

Supplier's Site
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm - 03AJ0264 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm
03AJ0264
Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm 03AJ0264
DIGITAL TRANS, -50V, -0.5A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, -50V, -0.5A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
PNP -500MA/-50V DIGITAL TRANSIST - 687-DTB113ZCT116 - Utmel Electronic Limited
Hong Kong, China
PNP -500MA/-50V DIGITAL TRANSIST
687-DTB113ZCT116
PNP -500MA/-50V DIGITAL TRANSIST 687-DTB113ZCT116
PNP -500MA/-50V DIGITAL TRANSIST

PNP -500MA/-50V DIGITAL TRANSIST

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTB113ZCT116
Bipolar Transistors - Pre-Biased DTB113ZCT116
Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors

Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number DTB113ZCT116DKR-ND 1056437-DTB113ZCT116 292-DTB113ZCT116 DTB113ZCT116 03AJ0264 687-DTB113ZCT116 DTB113ZCT116
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, -50V, -0.5A, Sot-23; Digital Transistor Polarity Rohm PNP -500MA/-50V DIGITAL TRANSIST Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 Tape & Reel (TR) TO-3; SOT23
IC(max) 500 milliamps 500000 milliamps 500 milliamps
Power Gain 56 dB
Operating Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data