The Digital Transistor (part number 03AJ0270) is a single PNP device housed in a SOT-723 package. It has a maximum collector-emitter voltage of -50V and can handle a continuous collector current of -500mA. The device features built-in bias resistors of 4.7kΩ for both the base input and base-emitter, facilitating easy circuit design without the need for external resistors. The transistor is designed for applications such as inverters, interfaces, and drivers. It operates effectively with a power dissipation rating of 150mW and has a junction temperature limit of 150°C. The product is RoHS compliant, making it suitable for environmentally conscious designs.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
TRANS PREBIAS PNP 12V 0.5A VMT3
DIGITAL TRANS, -50V, -0.5A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased TRANSISTOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTB543EMT2L-ND | DTB543EMT2L | 03AJ0270 | DTB543EMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, -50V, -0.5A, Sot-723; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | |||
| Package Type | SOT-723 | SOT-723 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR) |