TRANS PREBIAS PNP 12V 0.5A VMT3 Product overview: DTB513ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB513ZMT2L can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS PNP 12V 0.5A VMT3
DIGITAL TRANS, -50V, -0.5A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 150MW VMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 292-DTB513ZMT2L | 846-DTB513ZMT2LCT-ND | DTB513ZMT2L | DTB513ZMT2L | 36AJ8930 | 687-DTB513ZMT2L |
| Product Name | 12V 0.5A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, -50V, -0.5A, Sot-723; Digital Transistor Polarity Rohm | TRANS PREBIAS PNP 150MW VMT3 |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | Tape & Reel (TR) | SOT-723 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 12 volts | 12 volts |