PNP digital transistor with built-in bias resistors of 4.7 kΩ and 47 kΩ, designed for inverter, interface, and driver applications. Packaged in SOT-323 (UMT3) form factor, it has a collector-emitter voltage rating of -50 V, a continuous collector current of -100 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and RoHS compliant.
TRANS, PNP, 4.7K/47K, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 78Y8025 |
| Product Name | Trans, Pnp, 4.7K/47K, Sot-323; Digital Transistor Polarity Rohm |
| Transistor Type | Trans, Pnp, 4.7K/47K, Sot-323; Digital Transistor Polarity Rohm |