Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
TRANS PREBIAS PNP 12V 0.5A EMT3 Product overview: DTB513ZETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB513ZETL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 109038-DTB513ZETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased TRANSISTOR DIGITAL PNP 12V; 500mA
TRANS PREBIAS PNP 12V 0.5A EMT3
DIGITAL TRANSISTOR, -12V, -0.5A; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-12V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTB513ZETLCT-ND | 292-DTB513ZETL | 109038-DTB513ZETL | DTB513ZETL | DTB513ZETL | 82AC2655 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 12V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB513ZETL | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -12V, -0.5A; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | |||
| Package Type | SC-75, SOT-416 | Tape & Reel (TR) | SOT3; EMT3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500000 milliamps | 500 milliamps | ||||
| VCEO | 12 volts | 12 volts |