ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC024XEBTL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC024XEBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC024XEBTLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC024XEBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC024XEBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC024XEBTLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTC024XEBTLCT-ND
TRANS PREBIAS NPN 50V 0.1A EMT3F

TRANS PREBIAS NPN 50V 0.1A EMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC024XEBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC024XEBTLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC024XEBTLDKR-ND
TRANS PREBIAS NPN 50V 0.1A EMT3F

TRANS PREBIAS NPN 50V 0.1A EMT3F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC024XEBTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC024XEBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC024XEBTL
TRANS PREBIAS NPN 50V 0.1A EMT3F

TRANS PREBIAS NPN 50V 0.1A EMT3F

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm - 03AJ0282 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
03AJ0282
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm 03AJ0282
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 846-DTC024XEBTLTR-ND DTC024XEBTL 03AJ0282
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
Polarity NPN
Package Type SC-89, SOT-490 SC-89, SOT-490 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT-23 Bipolar Transistor - 276-BC850CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers
Bipolar Transistors - 6697530P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers