Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:-; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 /RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN 50 VCEO 0.1A SOT-323
TRANS PREBIAS NPN 50V 0.1A UMT3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC114GU3T106CT-ND | 03AJ0293 | DTC114GU3T106 | DTC114GU3T106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Transistor Type | Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm |