ROHM Semiconductor USA, LLC 50V Bipolar Transistor DTC015EMT2L

Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC015EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015EMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC015EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015EMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DTC015EMT2L
50V Bipolar Transistor 292-DTC015EMT2L
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC015EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015EMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V VMT3 Product overview: DTC015EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015EMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015EMT2L - 917716-DTC015EMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015EMT2L
917716-DTC015EMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015EMT2L 917716-DTC015EMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 917716-DTC015EMT2L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 20 mA 250 MHz 150 mW Surface Mount VMT3 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: DTC015 Categories: Discrete Semiconductor Products Case / Package: VMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTC015EMT2LTR, DTC015EMT2LDKR, DTC015EMT2LCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 917716-DTC015EMT2L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 20 mA 250 MHz 150 mW Surface Mount VMT3
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Family Name: DTC015
Categories: Discrete Semiconductor Products
Case / Package: VMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC015EMT2LTR, DTC015EMT2LDKR, DTC015EMT2LCT

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC015EMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC015EMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC015EMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC015EMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC015EMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC015EMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC015EMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC015EMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC015EMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 03AJ0277 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
03AJ0277
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 03AJ0277
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PREBIAS NPN 50V VMT3 - 687-DTC015EMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 50V VMT3
687-DTC015EMT2L
TRANS PREBIAS NPN 50V VMT3 687-DTC015EMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC015EMT2L
Bipolar Transistors - Pre-Biased DTC015EMT2L
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC015EMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC015EMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC015EMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC015EMT2L 917716-DTC015EMT2L DTC015EMT2LDKR-ND 03AJ0277 687-DTC015EMT2L DTC015EMT2L DTC015EMT2L
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC015EMT2L Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm TRANS PREBIAS NPN 50V VMT3 Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; VMT3 SOT-723 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 20 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219527 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR35PNE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers