ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - DTA144EEFRATL DTA144EEFRATL

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973368-DTA144EEFRATL Number of Terminals: 3 Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Collector Emitter Breakdown Voltage: -50 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973368-DTA144EEFRATL Number of Terminals: 3 Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Collector Emitter Breakdown Voltage: -50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - DTA144EEFRATL - 973368-DTA144EEFRATL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA144EEFRATL
973368-DTA144EEFRATL
TRANSISTORS - RF Transistors (BJT) - DTA144EEFRATL 973368-DTA144EEFRATL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973368-DTA144EEFRATL Number of Terminals: 3 Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Collector Emitter Breakdown Voltage: -50 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973368-DTA144EEFRATL
Number of Terminals: 3
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: Unknown
Collector Emitter Breakdown Voltage: -50 V

Buy Now
Singapore, Singapore
Bipolar Transistor
283-DTA144EEFRATL
Bipolar Transistor 283-DTA144EEFRATL
Trans, PNP, Auto, 47K/47K, SOT-416 Product overview: DTA144EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144EEFRATL can be used for catalog matching and distributor lookup.

Trans, PNP, Auto, 47K/47K, SOT-416 Product overview: DTA144EEFRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144EEFRATL can be used for catalog matching and distributor lookup.

Supplier's Site
Trans, Pnp, Aec-Q101, 47K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7176 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 47K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7176
Trans, Pnp, Aec-Q101, 47K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7176
TRANS, PNP, AEC-Q101, 47K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 47K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 973368-DTA144EEFRATL 283-DTA144EEFRATL 89Y7176
Product Name TRANSISTORS - RF Transistors (BJT) - DTA144EEFRATL Bipolar Transistor Trans, Pnp, Aec-Q101, 47K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Polarity PNP; PNP PNP PNP
Unlock Full Specs
to access all available technical data