Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
TRANS PREBIAS NPN 50V 0.1A VMT3
RF TRANSISTOR, AEC-Q101, NPN, 10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 846-DTC114TMFHAT2LTR-ND | DTC114TMFHAT2L | 24AC4731 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Npn, 10K; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | |
| Package Type | SOT-723 | SOT-723 | TO-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |