ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC043XEBTL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC043XEBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XEBTLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XEBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC043XEBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XEBTLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XEBTLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC043XEBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XEBTLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XEBTLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
NPN DIGITAL TRANSISTOR (WITH BUI - 687-DTC043XEBTL - Utmel Electronic Limited
Hong Kong, China
NPN DIGITAL TRANSISTOR (WITH BUI
687-DTC043XEBTL
NPN DIGITAL TRANSISTOR (WITH BUI 687-DTC043XEBTL
NPN DIGITAL TRANSISTOR (WITH BUI

NPN DIGITAL TRANSISTOR (WITH BUI

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm - 03AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
03AJ0285
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm 03AJ0285
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC043XEBTL
Bipolar Transistors - Pre-Biased DTC043XEBTL
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC043XEBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC043XEBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC043XEBTL
TRANS PREBIAS NPN 50V 0.1A EMT3F

TRANS PREBIAS NPN 50V 0.1A EMT3F

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-DTC043XEBTLTR-ND 687-DTC043XEBTL 03AJ0285 DTC043XEBTL DTC043XEBTL
Product Name Single, Pre-Biased Bipolar Transistors NPN DIGITAL TRANSISTOR (WITH BUI Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-89, SOT-490 TO-3
Transistor Technology / Material SILICON
Transistor Type Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data