ROHM Semiconductor USA, LLC PNP Digital transistor (with built-in resistors) DTB114TK

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote Datasheet
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP Digital transistor (with built-in resistors) - DTB114TK - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTB114TK
PNP Digital transistor (with built-in resistors) DTB114TK
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
Singapore, Singapore
200MW Bipolar Transistor
293-DTB114TK
200MW Bipolar Transistor 293-DTB114TK
TRANS PREBIAS PNP 200MW SMT3 Product overview: DTB114TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB114TK can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW SMT3 Product overview: DTB114TK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB114TK can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB114TK - 040120-DTB114TK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB114TK
040120-DTB114TK
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB114TK 040120-DTB114TK
Manufacturer: Rohm Semiconductor Win Source Part Number: 040120-DTB114TK Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 040120-DTB114TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number DTB114TK 293-DTB114TK 040120-DTB114TK
Product Name PNP Digital transistor (with built-in resistors) 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB114TK
Polarity PNP PNP PNP; PNP - Pre-Biased
Unlock Full Specs
to access all available technical data