Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
TRANS PREBIAS NPN 50V UMT3F
80@5mA,10V 1 NPN - Pre Biased 200mW 100mA 50V SOT-323-3 Digital Transistors ROHS
TRANS PREBIAS NPN 50V UMT3F
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTC043ZUBTL | DTC043ZUBTL | DTC043ZUBTL | DTC043ZUBTL |
| Product Name | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN - Pre-Biased; NPN | NPN | ||
| Package Type | SC-85 | SOT323 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts |