ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144EMFHAT2L

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA144EMFHAT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EMFHAT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTA144EMFHAT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EMFHAT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EMFHAT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTA144EMFHAT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EMFHAT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EMFHAT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTA144EMFHAT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144EMFHAT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EMFHAT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144EMFHAT2L
TRANS PREBIAS PNP 0.1A VMT3

TRANS PREBIAS PNP 0.1A VMT3

Supplier's Site
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm - 24AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm
24AC4721
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm 24AC4721
RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA144EMFHAT2L
Bipolar Transistors - Pre-Biased DTA144EMFHAT2L
Bipolar Transistors - Pre-Biased PNP SOT-723 -50V VCC -0.1A IC

Bipolar Transistors - Pre-Biased PNP SOT-723 -50V VCC -0.1A IC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number DTA144EMFHAT2LTR-ND DTA144EMFHAT2L 24AC4721 DTA144EMFHAT2L
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type SOT-723 Automotive TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details