ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC113ZMT2L

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC113ZMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC113ZMT2LCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTC113ZMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC113ZMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC113ZMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC113ZMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC113ZMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC113ZMT2LTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC113ZMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 03AJ0291 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
03AJ0291
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 03AJ0291
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC113ZMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC113ZMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC113ZMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTC113ZMT2LCT-ND 03AJ0291 DTC113ZMT2L
Product Name Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT-723 TO-3
Transistor Type Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2466675 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details