ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC115EU3T106

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC115EU3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EU3T106DKR-ND
Single, Pre-Biased Bipolar Transistors DTC115EU3T106DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EU3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EU3T106CT-ND
Single, Pre-Biased Bipolar Transistors DTC115EU3T106CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EU3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EU3T106TR-ND
Single, Pre-Biased Bipolar Transistors DTC115EU3T106TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1056443-DTC115EU3T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1056443-DTC115EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1056443-DTC115EU3T106
Win Source Part Number: 1056443-DTC115EU3T10 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 100 kOhms Resistor - Emitter Base (R2): 100 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTC115EU3T106DKR,DTC 115EU3T106TR,DTC115E U3T106CT Base Product Number: DTC115

Win Source Part Number: 1056443-DTC115EU3T106
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 100 kOhms
Resistor - Emitter Base (R2): 100 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTC115EU3T106DKR,DTC115EU3T106TR,DTC115EU3T106CT
Base Product Number: DTC115

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC115EU3T106
50V 0.1A Bipolar Transistor 292-DTC115EU3T106
TRANS PREBIAS NPN 50V 0.1A UMT3 Product overview: DTC115EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EU3T106 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A UMT3 Product overview: DTC115EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EU3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm - 03AJ0298 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm
03AJ0298
Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm 03AJ0298
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC115EU3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC115EU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC115EU3T106
TRANS PREBIAS NPN 50V 0.1A UMT3

TRANS PREBIAS NPN 50V 0.1A UMT3

Supplier's Site
DTC115EU3 IS AN DIGITAL TRANSIST - 687-DTC115EU3T106 - Utmel Electronic Limited
Hong Kong, China
DTC115EU3 IS AN DIGITAL TRANSIST
687-DTC115EU3T106
DTC115EU3 IS AN DIGITAL TRANSIST 687-DTC115EU3T106
DTC115EU3 IS AN DIGITAL TRANSIST

DTC115EU3 IS AN DIGITAL TRANSIST

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC115EU3T106
Bipolar Transistors - Pre-Biased DTC115EU3T106
Bipolar Transistors - Pre-Biased NPN 50 VCEO 0.1A SOT-323

Bipolar Transistors - Pre-Biased NPN 50 VCEO 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC115EU3T106DKR-ND 1056443-DTC115EU3T106 292-DTC115EU3T106 03AJ0298 DTC115EU3T106 687-DTC115EU3T106 DTC115EU3T106
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V 0.1A Bipolar Transistor Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC115EU3 IS AN DIGITAL TRANSIST Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT3 Tape & Reel (TR) TO-3; SOT3; SOT323
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 82 dB
Operating Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data