Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F
Manufacturer: Rohm Semiconductor
Win Source Part Number: 014994-DTC024EUBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3F
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN 50V UMT3F Product overview: DTC024EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024EUBTL can be used for catalog matching and distributor lookup.
DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V UMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
TRANS PREBIAS NPN 50V 0.2W UMT3F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC024EUBTLTR-ND | 014994-DTC024EUBTL | 292-DTC024EUBTL | 51AH5866 | DTC024EUBTL | DTC024EUBTL | DTC024EUBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024EUBTL | 50V Bipolar Transistor | Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SC-85 | SOT3; UMT3F | Tape & Reel (TR) | TO-3; SOT3; SOT323 | SC-85 | SC-85 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 30 milliamps | 30 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |