ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC113ZCAT116

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC113ZCAT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113ZCAT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTC113ZCAT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC113ZCAT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113ZCAT116CT-ND
Single, Pre-Biased Bipolar Transistors DTC113ZCAT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC113ZCAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113ZCAT116TR-ND
Single, Pre-Biased Bipolar Transistors DTC113ZCAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC113ZCAT116 - 869896-DTC113ZCAT116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC113ZCAT116
869896-DTC113ZCAT116
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC113ZCAT116 869896-DTC113ZCAT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 869896-DTC113ZCAT116 Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: DTC113 Categories: Discrete Semiconductor Products Case / Package: SST3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTC113ZCAT116DKR, DTC113ZCAMGT116, DTC113ZCAT116TR, DTC113ZCAT116CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 869896-DTC113ZCAT116
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: DTC113
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC113ZCAT116DKR, DTC113ZCAMGT116, DTC113ZCAT116TR, DTC113ZCAT116CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC113ZCAT116
Bipolar Transistors - Pre-Biased DTC113ZCAT116
Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Bipolar Transistors - Pre-Biased NPN 100mA 50V w/bias resistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC113ZCAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC113ZCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC113ZCAT116
TRANS PREBIAS NPN 50V 0.1A SST3

TRANS PREBIAS NPN 50V 0.1A SST3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm - 03AJ0290 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm
03AJ0290
Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm 03AJ0290
DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTC113ZCAT116DKR-ND 869896-DTC113ZCAT116 DTC113ZCAT116 DTC113ZCAT116 03AJ0290
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC113ZCAT116 Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-23; Digital Transistor Polarity Rohm
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SST3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data