ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144TCAT116

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA144TCAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA144TCAT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA144TCAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm - 36AJ8926 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
36AJ8926
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm 36AJ8926
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144TCAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144TCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144TCAT116
TRANS PREBIAS PNP 50V 0.1A SST3

TRANS PREBIAS PNP 50V 0.1A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTA144TCAT116TR-ND 36AJ8926 DTA144TCAT116
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
 - BC846SH6727XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers