ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144GKAT146 DTA144GKAT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 111584-DTA144GKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 111584-DTA144GKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144GKAT146 - 111584-DTA144GKAT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144GKAT146
111584-DTA144GKAT146
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144GKAT146 111584-DTA144GKAT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 111584-DTA144GKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 111584-DTA144GKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA144GKAT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA144GKAT146TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA144GKAT146TR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA144GKAT146
50V 0.1A Bipolar Transistor 292-DTA144GKAT146
TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA144GKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144GKAT146 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA144GKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144GKAT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144GKAT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144GKAT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144GKAT146
TRANS PREBIAS PNP 50V 0.1A SMT3

TRANS PREBIAS PNP 50V 0.1A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA144GKAT146
Bipolar Transistors - Pre-Biased DTA144GKAT146
Bipolar Transistors - Pre-Biased PNP 50V 100MA

Bipolar Transistors - Pre-Biased PNP 50V 100MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 111584-DTA144GKAT146 846-DTA144GKAT146TR-ND 292-DTA144GKAT146 DTA144GKAT146 DTA144GKAT146
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144GKAT146 Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP; PNP - Pre-Biased PNP PNP
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
 - BCP5416H6327XTSA1 - Rochester Electronics
Specs
Package Type SOT223; SOT-223
View Details
3 suppliers