TRANS PREBIAS NPN 50V VMT3 Product overview: DTC114EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114EMT2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015000-DTC114EMT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): RN1102FV(TL3SONY); DTC114 EM; RN1102FT(T5LMDNSIK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3
NPN Digital transistor,50V,100mA
TRANS PREBIAS NPN 150MW VMT3
TRANS PREBIAS NPN 150MW VMT3
TRANS PREBIAS NPN 50V VMT3
Bipolar Transistors - Pre-Biased NPN 50V 50MA
30@5mA,5V 1 NPN - Pre Biased 150mW 50mA 50V 500nA SOT-723 Digital Transistors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 292-DTC114EMT2L | 015000-DTC114EMT2L | DTC114EMT2LCT-ND | 1246545 | 687-DTC114EMT2L | DTC114EMT2L | DTC114EMT2L | DTC114EMT2L | DTC114EMT2L |
| Product Name | 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114EMT2L | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | TRANS PREBIAS NPN 150MW VMT3 | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Triode/MOS Tube/Transistor >> Digital Transistors |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN; NPN | NPN - Pre-Biased; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; VMT3 | SOT-723 | Sc-105aa | SOT-723 | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 100 milliamps | 50 milliamps | 50 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts |