Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA144TETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144TETL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 050994-DTA144TETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V 0.1A EMT3
Bipolar Transistors - Pre-Biased PNP 50V 100MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTA144TETLTR-ND | 292-DTA144TETL | 050994-DTA144TETL | DTA144TETL | DTA144TETL |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TETL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | ||
| Package Type | SC-75, SOT-416 | Tape & Reel (TR) | SOT3; EMT3 | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |