Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
NPN SOT-323 Digital Transistor
NPN SOT-323 Digital Transistor
NPN SOT-323 Digital Transistor
TRANS PREBIAS NPN 50V 0.1A UMT3
Bipolar Transistors - Pre-Biased NPN 50 VCEO 0.1A SOT-323
DIGITAL TRANS, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
DTC113ZU3 IS AN DIGITAL TRANSIST
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | DTC113ZU3T106DKR-ND | 2643696 | DTC113ZU3T106 | DTC113ZU3T106 | 51AH5875 | 687-DTC113ZU3T106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.1A, Sot-323; Digital Transistor Polarity Rohm | DTC113ZU3 IS AN DIGITAL TRANSIST |
| Polarity | NPN | NPN | ||||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | TO-3; SOT3; SOT323 | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |