Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
RF TRANSISTOR, AEC-Q101, PNP, 4.7K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes
PNP DIGITAL TRANSISTOR (CORRESPO
TRANS PREBIAS PNP 0.1A VMT3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA143ZMFHAT2LTR-ND | 24AC4717 | DTA143ZMFHAT2L | DTA143ZMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Pnp, 4.7K/47K; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP - Pre-Biased; PNP | |
| Package Type | SOT-723 | TO-3 | SOT-723 | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 4.7K/47K; Digital Transistor Polarity Rohm |