Manufacturer: Rohm Semiconductor
Win Source Part Number: 015007-DTC114TETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
TRANS PREBIAS NPN 50V 0.1A EMT3 Product overview: DTC114TETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114TETL can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 150MW EMT3
TRANS PREBIAS NPN 50V 0.1A EMT3
TRANS PREBIAS NPN 150MW EMT3
Bipolar Transistors - Pre-Biased NPN 50V 100MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015007-DTC114TETL | DTC114TETLDKR-ND | 292-DTC114TETL | 687-DTC114TETL | DTC114TETL | DTC114TETL | DTC114TETL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114TETL | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | TRANS PREBIAS NPN 150MW EMT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN; NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; EMT3 | SC-75, SOT-416 | Tape & Reel (TR) | SC-75, SOT-416 | SC-75, SOT-416 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |